Plastic spur gear with a 60-tooth, module 2 design and a stainless steel core, featuring a 20° pressure angle and JIS grade N9 precision. The gear is molded from MC901 nylon with a SUS303 metal core, offering dimensional stability and a wide operating temperature range. Dimensions include a bore diameter of 60 mm, pitch diameter of 120 mm, outside diameter of 124 mm, face width of 20 mm, hub width of 14 mm, and total length of 85 mm. Allowable torque is 19.3 N·m (1.97 kgf·m) with a backlash range of 0~0.46 mm and a weight of 1.28 kg. The design features a knurled metal core for fused nylon adhesion, eliminating bolts or shrink fits.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J17 | KPU2-60J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |