KPU2-60 is a plastic spur gear with a module of 2, 60 teeth, and a stainless steel core (SUS303) fused to MC901 nylon. It has a bore diameter of 60 mm, hub diameter of 120 mm, pitch diameter of 120 mm, outside diameter of 124 mm, face width of 20 mm, hub width of 14 mm, and overall length of 85 mm. The gear adheres to JIS grade N9 (JIS B1702-1: 1998) precision standards with a 20° pressure angle and full-depth teeth. Allowable torque is 19.3 N·m with a theoretical backlash of 0~0.46 mm and weight of 1.28 kg. Dimensional stability is maintained under temperature variations due to the bonded metal core.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J15 | KPU2-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |