Plastic spur gears with stainless steel core, module 2, featuring 50 teeth and a 35mm bore diameter, designed for mechanical power transmission. The gear uses MC901 nylon fused to a SUS303 metal core with a diamond knurling process for strong adhesion. It complies with JIS grade N9 precision (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. The bore size is H8, and the gear's dimensions include a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 20 mm, and a total length of 65 mm. Allowable torque is 19.3 N·m with a backlash of 0.44 mm and a weight of 1.28 kg.
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-50J35 | KPU2-50J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |