KPU2-50J30 is a plastic spur gear with a stainless steel core and a metric module of 2, featuring 50 teeth and a 30 mm bore. The gear is molded from MC901 nylon with a SUS303 stainless steel hub, meeting JIS grade N9 precision (JIS B1702-1:1998). It has a 20° pressure angle and standard full-depth teeth. The allowable torque is 15.7 N·m, with a backlash range of 0~0.44 mm and a weight of 0.88 kg. Dimensional stability is enhanced by full fusion of nylon to the metal core, reducing thermal expansion effects. The design eliminates mechanical fasteners, providing a clean appearance suitable for high-temperature environments up to 140°C.
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-50J30 | KPU2-50J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |