QTC METRIC GEARS Plastic Spur Gears (metric) KPU2-50J19

Description
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU2-50 is a plastic spur gear with MC901 nylon teeth and a SUS303 stainless steel core, module 2, 50 teeth, and a 60 mm bore diameter. It has a 100 mm pitch diameter, 104 mm outside diameter, 20 mm face width, and 34 mm total length. The gear meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Allowable torque is 15.7 N·m, backlash is 0~0.44 mm, and weight is 0.88 kg. Dimensional stability is enhanced by full-fusion bonding of nylon to the metal hub, with specified thermal compensation factors for operation up to 140°C.

Datasheet Summary
Powered by GS/AI

KPU2-50 is a plastic spur gear with MC901 nylon teeth and a SUS303 stainless steel core, module 2, 50 teeth, and a 60 mm bore diameter. It has a 100 mm pitch diameter, 104 mm outside diameter, 20 mm face width, and 34 mm total length. The gear meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Allowable torque is 15.7 N·m, backlash is 0~0.44 mm, and weight is 0.88 kg. Dimensional stability is enhanced by full-fusion bonding of nylon to the metal hub, with specified thermal compensation factors for operation up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU2-50J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU2-50J19
Plastic Spur Gears (metric) KPU2-50J19
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore

Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore - KPU2-50J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
KPU2-50J19
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore KPU2-50J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU2-50J19 KPU2-50J19
Product Name Plastic Spur Gears (metric) Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Spur Gears - 8787926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details