Plastic spur gear with module 2, 50 teeth, and stainless steel core, featuring a 60 mm bore diameter, 100 mm pitch diameter, 104 mm outside diameter, 20 mm face width, and 14 mm hub width. The gear is molded from MC901 nylon with a SUS303 metal core using a knurled interface for enhanced bonding, and meets JIS B1702-1:1998 grade N9 precision. Backlash is rated 0~0.44 mm, with an allowable torque of 15.7 N·m and weight of 0.88 kg.
Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-50J17 | KPU2-50J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |