Plastic spur gears with stainless steel core, module 2, featuring 35 teeth, a 22 mm bore, and a 70 mm pitch diameter. The gear is made of MC901 nylon fused to a SUS303 metal core, with JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. Dimensions include a 74 mm outside diameter, 20 mm face width, 14 mm hub width, and 45 mm total length. Allowable torque is 10.0 N·m, with backlash of 0-0.44 mm and weight of 0.41 kg. Directional backlash values are theoretical for identical gear pairs. Dimensional stability is maintained under temperature variations due to full-surface nylon fusion to the core.
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-35J22 | KPU2-35J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |