QTC METRIC GEARS Plastic Spur Gears (metric) KPU2-35J17

Description
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Description
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU2-35 is a plastic spur gear with a module of 2, 35 teeth, and a stainless steel core fused to MC901 nylon, designed for high-temperature and high-strength applications. It has a JIS grade N9 precision rating, a 20° pressure angle, and a standard full-depth tooth profile. The gear has a 35 mm bore, 50 mm pitch diameter, 54 mm outside diameter, 20 mm face width, and 45 mm total length. The metal core is made of SUS303 with no heat treatment, and the gear is produced with a diamond-knurled surface for mechanical bonding. Backlash is 0.44 mm, and weight is 0.41 kg. Dimensional stability is maintained under temperature variations due to full-surface nylon-to-metal fusion. Allowable torque is 10.0 N·m, and the product complies with JIS B1702-1:1998.

Datasheet Summary
Powered by GS/AI

KPU2-35 is a plastic spur gear with a module of 2, 35 teeth, and a stainless steel core fused to MC901 nylon, designed for high-temperature and high-strength applications. It has a JIS grade N9 precision rating, a 20° pressure angle, and a standard full-depth tooth profile. The gear has a 35 mm bore, 50 mm pitch diameter, 54 mm outside diameter, 20 mm face width, and 45 mm total length. The metal core is made of SUS303 with no heat treatment, and the gear is produced with a diamond-knurled surface for mechanical bonding. Backlash is 0.44 mm, and weight is 0.41 kg. Dimensional stability is maintained under temperature variations due to full-surface nylon-to-metal fusion. Allowable torque is 10.0 N·m, and the product complies with JIS B1702-1:1998.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU2-35J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU2-35J17
Plastic Spur Gears (metric) KPU2-35J17
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Supplier's Site Datasheet
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore - KPU2-35J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
KPU2-35J17
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore KPU2-35J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU2-35J17 KPU2-35J17
Product Name Plastic Spur Gears (metric) Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.3, 108 Tooth Brass Spur Gear - A 1B 2MY03108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details