KPU2-35 is a plastic spur gear with a 2 mm module and 35 teeth, featuring an MC901 nylon gear body fused to a SUS303 stainless steel core. The gear has a 35 mm bore diameter, 70 mm pitch diameter, 74 mm outside diameter, and a 20 mm face width. Precision conforms to JIS grade N9 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. Allowable torque is 10.0 N·m, and backlash is 0.44 mm. The total length is 45 mm. The core is bonded via a diamond-knurled surface with grooves to ensure high holding strength and dimensional stability under temperature variation.
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-35J15 | KPU2-35J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |