KPU2-35 is a plastic spur gear with a module of 2, 35 teeth, and a stainless steel core fused to MC901 nylon. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a bore diameter of 35 mm. Dimensions include an outside diameter of 74 mm, face width of 20 mm, and total length of 45 mm. Allowable torque is 10.0 N·m with a backlash of 0~0.44 mm. Weight is 0.41 kg. The design offers dimensional stability over a wide temperature range and improved holding strength through diamond-knurled core surface treatment.
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-35J14 | KPU2-35J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |