KPU2-35 is a plastic spur gear with MC901 nylon teeth and a SUS303 stainless steel core, featuring a 35-tooth count, module 2, 20° pressure angle, and JIS grade N9 precision. The gear has a 35 mm bore diameter, 70 mm pitch diameter, 74 mm outside diameter, 20 mm face width, and 45 mm total length. Backlash is specified as 0~0.44 mm. It is rated for a bending strength torque of 10.0 N·m (1.02 kgf·m) under standard conditions. The metal core is bonded to the nylon via a diamond-knurled surface with grooves for enhanced mechanical adhesion. Dimensional stability is maintained across a wide temperature range due to full-surface fusion of the nylon to the core. JIS B1702-1:1998 defines the gear precision standard.
Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-35J12 | KPU2-35J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |