KPU2-30 is a plastic spur gear with a stainless steel core, module 2, 30 teeth, and a 35 mm bore diameter, featuring MC901 nylon teeth and SUS303 metal hub. It has a 20° pressure angle, JIS grade N9 precision, standard full-depth teeth, and a face width of 20 mm. The gear measures 35 mm in hub diameter, 60 mm in pitch diameter, and 64 mm in outside diameter, with a total length of 35 mm. Allowable torque is 8.20 N·m (0.84 kgf·m), with a backlash range of 0-0.44 mm and weight of 0.28 kg. Dimensional stability is maintained through integral fusion of nylon to the metal core, suitable for temperatures up to 140°C.
Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-30J15 | KPU2-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |