KPU2-30 is a plastic spur gear with a module of 2, 30 teeth, and a stainless steel core fused to MC901 nylon. It has a bore diameter of 35 mm, hub diameter of 60 mm, pitch diameter of 60 mm, outside diameter of 64 mm, face width of 20 mm, hub width of 14 mm, and total length of 35 mm. The gear meets JIS grade N9 precision (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 8.20 N·m (0.84 kgf·m) with backlash of 0~0.44 mm and weight of 0.28 kg. The core is SUS303, and the assembly method ensures dimensional stability and high holding strength. Backlash and torque values are theoretical and based on specified usage conditions.
Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-30J14 | KPU2-30J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |