KPU2-30 is a plastic spur gear with a stainless steel core,_module 2, 30 teeth, and a 35 mm bore diameter. It has a 60 mm pitch diameter, 64 mm outside diameter, 20 mm face width, and 35 mm total length. The gear is made of MC901 nylon fused to a SUS303 metal core, with a 20° pressure angle and JIS grade N9 precision. Backlash is 0~0.44 mm, and the allowable torque is 8.20 N·m. The weight is 0.28 kg. Dimensional stability is maintained under temperature variations due to the full-surface fusion of nylon to the core.
Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-30J12 | KPU2-30J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |