Plastic spur gears with a stainless steel core, manufactured from MC901 nylon, are available in module 2 pitches with a 20° pressure angle and JIS grade N9 precision. The KPU2-30 variant features 30 teeth, a 35 mm bore diameter, a 60 mm pitch diameter, a 64 mm outside diameter, a 20 mm face width, and a 34 mm total length. The gear has a stainless steel SUS303 core with a fusi thermally bonded method that enhances dimensional stability and allows operation in temperature ranges up to 140°C. Allowable torque for this model is 8.20 N·m with a backlash range of 0-0.44 mm and a weight of 0.28 kg. JIS B1702-1:1998 is the referenced precision standard.
Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-30J10 | KPU2-30J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |