QTC METRIC GEARS Plastic Spur Gears (metric) KPU2-25J10

Description
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU2-25J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU2-25J10
Plastic Spur Gears (metric) KPU2-25J10
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Supplier's Site Datasheet
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore - KPU2-25J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
KPU2-25J10
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore KPU2-25J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU2-25J10 KPU2-25J10
Product Name Plastic Spur Gears (metric) Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
KHK AG6-60R1E28, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details