KPU1-80 is a plastic spur gear with a stainless steel core, module 1, 80 teeth, and a bore diameter of 40 mm. The gear is made of MC901 nylon and features a precision JIS grade N9 tooth profile with a 20° pressure angle. It has an outside diameter of 82 mm, face width of 10 mm, and total length of 45 mm. The allowable torque is 3.34 N·m, and the theoretical backlash is 0~0.36 mm. The metal core is fused to the nylon using a diamond-knurled surface and grooves, ensuring high holding strength and dimensional stability over a wide temperature range. The design minimizes thermal expansion effects and provides clean aesthetic appearance without fasteners.
Module 1, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-80J14 | KPU1-80J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |