KPU1-60 is a plastic spur gear with a stainless steel core, module 1, 60 teeth, and a 40 mm bore diameter. It has a pitch diameter of 60 mm, outside diameter of 62 mm, face width of 10 mm, and total length of 45 mm. The gear uses MC901 nylon molded onto a SUS303 core, with JIS grade N9 precision and a 20° pressure angle. Allowable torque is 3.34 N·m, and backlash is 0~0.36 mm. The design achieves dimensional stability through full-surface nylon fusion to the core, with no solder, bolts, or shrink fits. Operating temperature range extends to at least 140°C, and the gear is compatible with steel mating gears to avoid heat buildup without lubrication.
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-60J20 | KPU1-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |