QTC METRIC GEARS Plastic Spur Gears (metric) KPU1-60J17

Description
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Description
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPU1-60 is a plastic spur gear with a stainless steel core, designed for high-temperature and dimensionally stable applications. It has a module of 1, 60 teeth, a pitch diameter of 60 mm, an outside diameter of 62 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of MC901 nylon fused to a SUS303 stainless steel core using a knurled surface process for strong adhesion. The bore diameter is 20 mm as per the catalog entry for KPU1-60. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) and has a pressure angle of 20°. The allowable torque is 3.34 N·m. Dimensional stability is maintained under temperature variation, with examples of operation up to 140°C. The backlash is specified as 0~0.36 mm.

Datasheet Summary
Powered by GS/AI

The KPU1-60 is a plastic spur gear with a stainless steel core, designed for high-temperature and dimensionally stable applications. It has a module of 1, 60 teeth, a pitch diameter of 60 mm, an outside diameter of 62 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of MC901 nylon fused to a SUS303 stainless steel core using a knurled surface process for strong adhesion. The bore diameter is 20 mm as per the catalog entry for KPU1-60. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) and has a pressure angle of 20°. The allowable torque is 3.34 N·m. Dimensional stability is maintained under temperature variation, with examples of operation up to 140°C. The backlash is specified as 0~0.36 mm.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1-60J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1-60J17
Plastic Spur Gears (metric) KPU1-60J17
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Supplier's Site Datasheet
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore - KPU1-60J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
KPU1-60J17
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore KPU1-60J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1-60J17 KPU1-60J17
Product Name Plastic Spur Gears (metric) Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK KRGCP10-100, CP10, Module 3.18, 8 Tooth, CP Thermal Refined Ground Racks - krgcp10-100 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - 1827908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details