Plastic spur gear with module 1, 60 teeth, and stainless steel core, designed for high-temperature applications and dimensional stability. The gear features MC901 nylon teeth fused to a SUS303 metal hub, with a 20mm hub width, 20mm face width, and 45mm total length. It complies with JIS grade N9 precision (JIS B1702-1:1998), has a 20° pressure angle, and an allowable torque of 3.34 N·m. The bore diameter is 20mm, with H8 tolerance, and backlash is specified as 0.36mm. The gear is suitable for use with steel mating gears to prevent heat buildup.
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-60J16 | KPU1-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |