KPU1-60 is a plastic spur gear with a stainless steel core, made of MC901 nylon, designed for applications requiring dimensional stability and high-temperature resistance. It has a module of 1, 60 teeth, a pitch diameter of 60 mm, a bore diameter of 20 mm, a face width of 10 mm, a hub width of 10 mm, and a total length of 45 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. The allowable torque is 3.46 N·m, and backlash is 0~0.38 mm. The metal core is mechanically interlocked with the nylon via a diamond-knurled surface and grooves, eliminating reliance on adhesives or fasteners.
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-60J12 | KPU1-60J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |