QTC METRIC GEARS Plastic Spur Gears (metric) KPU1-60J10

Description
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1-60J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1-60J10
Plastic Spur Gears (metric) KPU1-60J10
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore - KPU1-60J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
KPU1-60J10
Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore KPU1-60J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1-60J10 KPU1-60J10
Product Name Plastic Spur Gears (metric) Module 1, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG5-40R1E42, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details