KPU1-50 is a plastic spur gear with a stainless steel core, featuring a module of 1, 50 teeth, and a pitch diameter of 50 mm. The gear uses MC901 nylon molded onto a SUS303 core with a diamond knurling process for strong adhesion. It has a bore diameter of 30 mm, an outside diameter of 52 mm, a face width of 10 mm, and a total length of 34 mm. Precision complies with JIS grade N9 (JIS B1702-1: 1998), and the pressure angle is 20°. The allowable torque is 1.96 N·m, with a maximum backlash of 0.34 mm. The gear operates with improved dimensional stability and temperature resistance, suitable for use up to 140°C in specific applications.
Module 1, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-50J12 | KPU1-50J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |