KPU1-50J10 is a plastic spur gear in the KPU series, featuring an MC901 nylon gear body fused to a SUS303 stainless steel core. It has a module of 1, 50 teeth, a pitch diameter of 50 mm, an outside diameter of 52 mm, a face width of 10 mm, and a total length of 34 mm. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0.34 mm, and the allowable torque is 1.96 N·m. The bore and hub dimensions are consistent with the KPU1-50 variant, confirmed as S1 shape with a 30 mm hub diameter and 10 mm hub width.
Module 1, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-50J10 | KPU1-50J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |