KPU1.5-80 plastic spur gear with a stainless steel core, 80 teeth, module 1.5, 120 mm pitch diameter, 123 mm outside diameter, 15 mm face width, and 27 mm total length. It features MC901 nylon teeth fused to a SUS303 metal hub using a diamond-knurled surface for high holding strength, with JIS grade N9 precision and a 20° pressure angle. The design allows operation across a wide temperature range, with minimal dimensional change due to thermal expansion. Backlash is 0.42 mm, and allowable torque is 11.26 N·m. The hub bore is 30 mm, with a hub diameter of 48 mm. The part is intended for use with steel gears to avoid heat buildup under dry operation.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J35 | KPU1.5-80J35 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |