Plastic spur gear with stainless steel core, module 1.5, 80 teeth, and a 32mm bore. The gear is made of MC901 nylon fused to a SUS303 steel core using a diamond knurl and grooved surface method for enhanced holding strength. It has a pressure angle of 20°, standard full-depth teeth, and precision grade JIS N9. The catalog specifies a backlash of 0~0.42 mm and an allowable torque of 11.26 N·m (1.15 kgf·m) for this module and tooth count. The dimensions include a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, hub width of 12 mm, and total length of 85 mm. Unit weight is 1.00 kg.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J32 | KPU1.5-80J32 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |