Plastic spur gear with stainless steel core, 1.5 module, 80 teeth, and 120mm pitch diameter, designed for use with MC901 nylon fused to a SUS303 core. It has a 123mm outside diameter, 15mm face width, 12mm hub width, and 85mm total length, with JIS grade N9 precision and standard full-depth 20° pressure angle teeth. The allowable torque is 11.26 N·m and backlash is 0~0.42 mm. Dimensions include a bore and hub diameter matching the core, with dimensional stability maintained across temperature variations.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J25 | KPU1.5-80J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |