KPU1.5-80 is a plastic spur gear with a stainless steel core, molded from MC901 nylon, designed for metric applications with a module of 1.5 and 80 teeth. The gear has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, hub width of 12 mm, and total length of 85 mm. It has a JIS Grade N9 precision rating, 20° pressure angle, and standard full depth teeth. The allowable torque is 11.26 N·m with a theoretical backlash of 0~0.42 mm. The stainless steel core has a bore diameter of 60 mm, and the gear offers high dimensional stability and operates reliably in temperature ranges up to at least 140°C.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J19 | KPU1.5-80J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |