KPU1.5-80 is a plastic spur gear with a stainless steel core, module 1.5, 80 teeth, and a pitch diameter of 120 mm. It has a face width of 15 mm, hub width of 12 mm, and total length of 85 mm. The gear uses MC901 nylon fused to a SUS303 core with a pressure angle of 20°, full-depth teeth, and JIS grade N9 precision. The allowable torque is 11.26 N·m, and backlash is 0~0.42 mm. The bore diameter is 30 mm, and the outside diameter is 123 mm. Dimensional stability is enhanced by full-surface nylon fusion to the metal core, with operational temperature tolerance up to 140°C.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J18 | KPU1.5-80J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |