QTC METRIC GEARS Plastic Spur Gears (metric) KPU1.5-80J17

Description
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with stainless steel core, module 1.5, 80 teeth, 120 mm pitch diameter, 123 mm outside diameter, 15 mm face width, and 17 mm bore, conforming to JIS B1702-1:1998 grade N9 precision, with MC901 nylon over SUS303 metal core and 0.42 mm backlash. The bearing load capacity is 11.26 N·m at 20°C, and dimensional stability is maintained by full-fusion bonding of nylon to the core. Ambient temperature compensation and safety factors apply under operating conditions.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with stainless steel core, module 1.5, 80 teeth, 120 mm pitch diameter, 123 mm outside diameter, 15 mm face width, and 17 mm bore, conforming to JIS B1702-1:1998 grade N9 precision, with MC901 nylon over SUS303 metal core and 0.42 mm backlash. The bearing load capacity is 11.26 N·m at 20°C, and dimensional stability is maintained by full-fusion bonding of nylon to the core. Ambient temperature compensation and safety factors apply under operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1.5-80J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1.5-80J17
Plastic Spur Gears (metric) KPU1.5-80J17
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore - KPU1.5-80J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
KPU1.5-80J17
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore KPU1.5-80J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1.5-80J17 KPU1.5-80J17
Product Name Plastic Spur Gears (metric) Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 3, 40 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30040A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details