KPU1.5-80 is a plastic spur gear with a module of 1.5, 80 teeth, and a stainless steel core, designed for high-temperature applications with good dimensional stability. The gear features MC901 nylon teeth fused to a SUS303 metal hub using a diamond-knurled surface for strong mechanical bonding. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and hub width of 12 mm. The allowable torque is 11.26 N·m (1.15 kgf·m), with a backlash range of 0~0.42 mm. Precision conforms to JIS grade N9 (JIS B1702-1: 1998), and the pressure angle is 20°. The total length is 85 mm.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J16 | KPU1.5-80J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |