QTC METRIC GEARS Plastic Spur Gears (metric) KPU1.5-80J14

Description
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with stainless steel core, module 1.5, 80 teeth, and JIS grade N9 precision. The gear has a 120 mm pitch diameter, 123 mm outside diameter, 15 mm face width, and a 27 mm hub width. The core is SUS303 stainless steel with MC901 nylon molded directly onto its surface. Backlash is 0~0.42 mm, and the allowable torque is 11.26 N·m. Dimensions include a 15 mm hub diameter, 15 mm total length, and a core outside diameter of 15 mm. Precision conforms to JIS B1702-1:1998. The product is designed for use with steel mating gears to avoid heat buildup from friction.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with stainless steel core, module 1.5, 80 teeth, and JIS grade N9 precision. The gear has a 120 mm pitch diameter, 123 mm outside diameter, 15 mm face width, and a 27 mm hub width. The core is SUS303 stainless steel with MC901 nylon molded directly onto its surface. Backlash is 0~0.42 mm, and the allowable torque is 11.26 N·m. Dimensions include a 15 mm hub diameter, 15 mm total length, and a core outside diameter of 15 mm. Precision conforms to JIS B1702-1:1998. The product is designed for use with steel mating gears to avoid heat buildup from friction.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1.5-80J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1.5-80J14
Plastic Spur Gears (metric) KPU1.5-80J14
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore

Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore - KPU1.5-80J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
KPU1.5-80J14
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore KPU1.5-80J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1.5-80J14 KPU1.5-80J14
Product Name Plastic Spur Gears (metric) Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK DS0.5-25, Module 0.5, 25 Tooth, Injection Molded Spur Gears - ds0-5-25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details