The KPU1.5-80J12 is a plastic spur gear featuring a module of 1.5 and 80 teeth, designed with a stainless steel core for enhanced strength and durability. It has a finished bore of 12mm, making it suitable for various applications requiring reliable torque transmission. The gear is constructed from MC Nylon, which provides good dimensional stability and a wide operational temperature range, allowing for use in environments up to 140°C. The gear teeth are designed to standard full depth with a pressure angle of 20°, ensuring compatibility with other gears. It is important to note that significant variations in temperature or humidity may affect the gear's dimensions, and the use of lubrication is recommended to prevent heat generation when paired with other plastic gears. The KPU1.5-80J12 is a viable option for projects that require lightweight yet robust gearing solutions.
Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-80J12 | KPU1.5-80J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |