KPU1.5-60 plastic spur gear with a 2 mm module, 60 teeth, and a stainless steel core; 34 mm face width, 90 mm pitch diameter, 93 mm outside diameter, and 27 mm hub width. The bore diameter is 60 mm, compatible with an H8 tolerance. Precision complies with JIS grade N9 (JIS B1702-1: 1998), featuring 20° pressure angle and MC901 nylon teeth bonded to a SUS303 metal core. Allowable torque is 6.60 N·m (0.67 kgf·m) with backlash ranging from 0 to 0.40 mm. Weight is 0.33 kg.
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-60J30 | KPU1.5-60J30 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |