QTC METRIC GEARS Plastic Spur Gears (metric) KPU1.5-60J12

Description
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU1.5-60 is a plastic spur gear with a 1.5 module, 60 teeth, and a stainless steel SUS303 core molded with MC901 nylon. It has a nominal bore diameter of 40 mm, an outside diameter of 93 mm, a face width of 15 mm, and a total length of 55 mm. The gear adheres to JIS grade N9 precision (JIS B1702-1: 1998), features a 20° pressure angle, and has a theoretical backlash of 0~0.40 mm. The allowable torque is 6.60 N·m (0.67 kgf·m). The MC901 nylon is fused to the metal core through a diamond knurling and grooving process, providing enhanced dimensional stability and thermal resistance up to 140°C.

Datasheet Summary
Powered by GS/AI

KPU1.5-60 is a plastic spur gear with a 1.5 module, 60 teeth, and a stainless steel SUS303 core molded with MC901 nylon. It has a nominal bore diameter of 40 mm, an outside diameter of 93 mm, a face width of 15 mm, and a total length of 55 mm. The gear adheres to JIS grade N9 precision (JIS B1702-1: 1998), features a 20° pressure angle, and has a theoretical backlash of 0~0.40 mm. The allowable torque is 6.60 N·m (0.67 kgf·m). The MC901 nylon is fused to the metal core through a diamond knurling and grooving process, providing enhanced dimensional stability and thermal resistance up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1.5-60J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1.5-60J12
Plastic Spur Gears (metric) KPU1.5-60J12
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore

Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore - KPU1.5-60J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
KPU1.5-60J12
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore KPU1.5-60J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1.5-60J12 KPU1.5-60J12
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
KHK KS3-30J40, Module 3, 30 Tooth, Alloy Steel Spur Gears - ks3-30j40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details