Plastic spur gears with stainless steel core, module 1.5, made of MC901 nylon with SUS303 metal core, featuring a 40 mm bore, 75 mm pitch diameter, 78 mm outside diameter, 15 mm face width, and 27 mm hub width. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Allowable torque is 6.60 N·m with backlash of 0~0.40 mm. Teeth are standard full depth with 20° pressure angle.
Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-50J22 | KPU1.5-50J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |