KPU1.5-50 is a plastic spur gear with a module of 1.5, 40 teeth, a pitch diameter of 75 mm, an outside diameter of 78 mm, a face width of 15 mm, and a stainless steel SUS303 core fused to MC901 nylon. It has a bore diameter of 30 mm, hub width of 12 mm, and total length of 45 mm. The gear meets JIS grade N9 precision (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 6.60 N·m, with backlash of 0~0.40 mm and weight of 0.33 kg. Dimensional stability is maintained under temperature variation due to the integrated metal core, and operation without lubrication is not recommended for plastic-on-plastic meshing.
Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-50J16 | KPU1.5-50J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |