KPU1.5-50 is a plastic spur gear with MC901 nylon teeth and a SUS303 stainless steel core, module 1.5, 50 teeth, 75 mm pitch diameter, 78 mm outside diameter, 15 mm face width, and a 40 mm bore. It has a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. The gear's allowable torque is 6.60 N·m (0.67 kgf·m), with a theoretical backlash of 0.40 mm. Dimensional stability is enhanced by full-surface fusion of nylon to the metal core, supporting operation up to 140°C. Weight is 0.33 kg.
Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-50J14 | KPU1.5-50J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |