KPU1.5-50 is a plastic spur gear with a module of 1.5, 50 teeth, and a stainless steel core fused to MC901 nylon. It has a pitch diameter of 75 mm, outside diameter of 78 mm, face width of 15 mm, and total length of 45 mm. The bore diameter is 30 mm, with a hub diameter of 40 mm. Precision complies with JIS grade N9 (JIS B1702-1: 1998). Backlash is 0~0.40 mm, and allowable torque is 6.60 N·m. The gear operates with a 20° pressure angle and standard full-depth teeth.
Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-50J12 | KPU1.5-50J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |