Plastic spur gears with a stainless steel core, manufactured from MC901 nylon, for module 1.5 with 40 teeth, 60 mm pitch diameter, 63 mm outside diameter, 15 mm face width, and 27 mm hub width. The bore diameter is 40 mm, and the total length is 45 mm. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Allowable torque is 0.51 kgf·m, with backlash ranging from 0 to 0.40 mm and a weight of 0.31 kg. The metal core is SUS303, fused to the nylon using a knurled surface process. The gears operate with a 20° pressure angle and standard full-depth teeth.
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-40J20 | KPU1.5-40J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |