KPU1.5-40J17 is a plastic spur gear with a stainless steel core, part of the KPU1.5 series with module 1.5, 40 teeth, and a 60 mm pitch diameter. The gear uses MC901 nylon fused to a SUS303 metal core, with a JIS grade N9 precision rating and a 20° pressure angle. The hub diameter is 40 mm, face width is 15 mm, and total length is 45 mm. The allowable torque is 5.00 N·m, with a backlash range of 0~0.40 mm and weight of 0.31 kg. Dimensional stability is maintained through the integral core design, which minimizes thermal expansion effects.
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-40J17 | KPU1.5-40J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |