QTC METRIC GEARS Plastic Spur Gears (metric) KPU1.5-40J15

Description
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU1.5-40 is a plastic spur gear with a module of 1.5, 40 teeth, and a stainless steel core fused to MC901 nylon. The gear has a pitch diameter of 60 mm, outside diameter of 63 mm, face width of 15 mm, hub width of 12 mm, and total length of 45 mm. It complies with JIS grade N9 (JIS B1702-1: 1998) and features a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.51 kgf·m (5.00 N·m), and backlash is 0~0.40 mm. The bore diameter is 30 mm, matching the hub diameter. Dimensional stability is maintained under temperature variations due to the full outer-surface fusion of nylon to the metal core.

Datasheet Summary
Powered by GS/AI

KPU1.5-40 is a plastic spur gear with a module of 1.5, 40 teeth, and a stainless steel core fused to MC901 nylon. The gear has a pitch diameter of 60 mm, outside diameter of 63 mm, face width of 15 mm, hub width of 12 mm, and total length of 45 mm. It complies with JIS grade N9 (JIS B1702-1: 1998) and features a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.51 kgf·m (5.00 N·m), and backlash is 0~0.40 mm. The bore diameter is 30 mm, matching the hub diameter. Dimensional stability is maintained under temperature variations due to the full outer-surface fusion of nylon to the metal core.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1.5-40J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1.5-40J15
Plastic Spur Gears (metric) KPU1.5-40J15
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore

Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore - KPU1.5-40J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
KPU1.5-40J15
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore KPU1.5-40J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1.5-40J15 KPU1.5-40J15
Product Name Plastic Spur Gears (metric) Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details