KPU1.5-40 is a plastic spur gear with a module of 1.5, 40 teeth, and a stainless steel core fused to MC901 nylon, designed for high-temperature applications and dimensional stability. It has a pitch diameter of 60 mm, outside diameter of 63 mm, face width of 15 mm, hub width of 12 mm, and total length of 45 mm. The gear meets JIS grade N9 precision (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 0.51 kgf·m (5.00 N·m), with backlash of 0~0.40 mm and weight of 0.31 kg. The core bore diameter is 30 mm, and the hub diameter is 40 mm.
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-40J14 | KPU1.5-40J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |