KPU1.5-40 is a plastic spur gear with a stainless steel core and a module of 1.5, featuring 40 teeth, a pitch diameter of 60 mm, an outside diameter of 63 mm, a face width of 15 mm, and a hub width of 12 mm. The gear is made of MC901 nylon fused to a SUS303 steel core, with a pressure angle of 20° and precision rated to JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 0.51 kgf·m (5.00 N·m), and the backlash is 0~0.40 mm. The total length is 45 mm. The gear is designed for use in a wide temperature range and exhibits good dimensional stability due to the full-surface bonding of nylon to the metal core.
Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-40J12 | KPU1.5-40J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |