KPU1.5-35 is a plastic spur gear with a stainless steel core, module 1.5, 35 teeth, and a bore diameter of 35 mm. It has a pitch diameter of 52.5 mm, outside diameter of 55.5 mm, face width of 15 mm, hub width of 12 mm, and total length of 36 mm. The gear material is MC901 nylon fused to a SUS303 steel core, with JIS grade N9 precision and a 20° pressure angle. Allowable torque is 0.13 kgf·m (1.25 N·m), and backlash is 0~0.40 mm. The gear meets JIS B1702-1:1998 standards.
Module 1.5, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-35J10 | KPU1.5-35J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |