KPU1.5-30 is a plastic spur gear with a module of 1.5, 30 teeth, and a stainless steel core fused to MC901 nylon, designed for high-temperature and high-strength applications. It has a bore diameter of 30 mm, an outside diameter of 48 mm, a face width of 15 mm, and a hub width of 12 mm. The gear meets JIS grade N9 precision standards (JIS B1702-1: 1998) and operates with a 20° pressure angle. Allowable torque is 11.26 N·m (1.15 kgf·m) with a backlash of 0~0.42 mm. Dimensional stability is enhanced by full-surface nylon bonding to the core, minimizing thermal expansion effects. Weight is 1.00 kg.
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-30J16 | KPU1.5-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |