QTC METRIC GEARS Plastic Spur Gears (metric) KPU1.5-30J15

Description
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Request a Quote
Description
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU1.5-30 is a plastic spur gear with a module of 1.5, 10 teeth, and a stainless steel core, designed for applications requiring dimensional stability and wide temperature operation. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 30 mm. It features a 30 mm bore and uses MC901 nylon fused to a SUS303 metal core via a knurled surface process, providing high holding strength. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Backlash is 0-0.40 mm, and the allowable torque is 6.60 N·m (0.67 kgf·m). Weight is 0.33 kg. Caution notes state dimensional changes may occur under temperature or humidity variation, and operation without lubrication may require pairing with steel gears to prevent heat buildup.

Datasheet Summary
Powered by GS/AI

KPU1.5-30 is a plastic spur gear with a module of 1.5, 10 teeth, and a stainless steel core, designed for applications requiring dimensional stability and wide temperature operation. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 30 mm. It features a 30 mm bore and uses MC901 nylon fused to a SUS303 metal core via a knurled surface process, providing high holding strength. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Backlash is 0-0.40 mm, and the allowable torque is 6.60 N·m (0.67 kgf·m). Weight is 0.33 kg. Caution notes state dimensional changes may occur under temperature or humidity variation, and operation without lubrication may require pairing with steel gears to prevent heat buildup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1.5-30J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1.5-30J15
Plastic Spur Gears (metric) KPU1.5-30J15
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore

Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore - KPU1.5-30J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
KPU1.5-30J15
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore KPU1.5-30J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1.5-30J15 KPU1.5-30J15
Product Name Plastic Spur Gears (metric) Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828010 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1 mm (0.0394 inch)
View Details
KHK AG4-60R1E25, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details