KPU1.5-30 plastic spur gear with a stainless steel core, module 1.5, 30 teeth, and a 30 mm bore diameter, featuring a 15 mm face width and 27 mm hub width, with a pitch diameter of 45 mm and outside diameter of 48 mm; precision conforms to JIS grade N9 (JIS B1702-1:1998), produced from MC901 nylon fused to a SUS303 core, with a pressure angle of 20° and standard full-depth teeth.
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-30J12 | KPU1.5-30J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |