Plastic spur gear with a module of 1.5, 30 teeth, and a stainless steel core bonded with MC901 nylon, featuring a 30 mm bore diameter, 45 mm pitch diameter, 48 mm outside diameter, 15 mm face width, and 27 mm hub width. The gear complies with JIS grade N9 precision standards and has a 20° pressure angle. Backlash ranges from 0 to 0.40 mm, and the allowable torque is 6.60 N·m. The metal core is treated with a diamond knurl and grooves to ensure strong fusion with the nylon material.
Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-30J10 | KPU1.5-30J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |