KPU1-35 is a plastic spur gear with a module of 1, 35 teeth, and a stainless steel core fused to MC901 nylon, designed for mechanical transmission with improved dimensional stability and high-temperature performance. It has a bore diameter of 8 mm, a pitch diameter of 35 mm, an outside diameter of 37 mm, a face width of 10 mm, and a total length of 25 mm. The gear conforms to JIS grade N9 precision (JIS B1702-1: 1998) and has a pressure angle of 20°. The allowable torque is 0.13 kgf·m, with a backlash range of 0-0.34 mm and a weight of 0.074 kg.
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1-35J8 | KPU1-35J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |